Broadcom Inc. LED Indication - Discrete ASMT-QBB3-NBD0E

Description
Blue 460nm LED Indication - Discrete 3.5V 4-PLCC
Request a Quote Datasheet
Description
Blue 460nm LED Indication - Discrete 3.5V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3482-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3482-2-ND
LED Indication - Discrete 516-3482-2-ND
Blue 460nm LED Indication - Discrete 3.5V 4-PLCC

Blue 460nm LED Indication - Discrete 3.5V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3482-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3482-6-ND
LED Indication - Discrete 516-3482-6-ND
Blue 460nm LED Indication - Discrete 3.5V 4-PLCC

Blue 460nm LED Indication - Discrete 3.5V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3482-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3482-1-ND
LED Indication - Discrete 516-3482-1-ND
Blue 460nm LED Indication - Discrete 3.5V 4-PLCC

Blue 460nm LED Indication - Discrete 3.5V 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-QBB3-NBD0E
High Power LEDs - Single Color ASMT-QBB3-NBD0E
High Power LEDs - Single Color PLCC4 MPWR TMt 0.5W InGaN Blue

High Power LEDs - Single Color PLCC4 MPWR TMt 0.5W InGaN Blue

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3482-2-ND ASMT-QBB3-NBD0E
Product Name LED Indication - Discrete High Power LEDs - Single Color
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Led 0.5W Moonstone, Cool Wht, 49Lm; Led Colour Broadcom - 36AJ8261 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 110 degrees
View Details
LED White Lighting - 1416-L128-3090CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers