Cree, Inc. LED White Lighting XPGBWT-01-R250-00HC4

Description
LED Lighting XLamp® XP-G2 White, Neutral 4100K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Neutral 4100K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-01-R250-00HC4-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-01-R250-00HC4-ND
LED White Lighting XPGBWT-01-R250-00HC4-ND
LED Lighting XLamp® XP-G2 White, Neutral 4100K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Neutral 4100K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-01-R250-00HC4
High Power LEDs - White XPGBWT-01-R250-00HC4
High Power LEDs - White White, 139lm

High Power LEDs - White White, 139lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-01-R250-00HC4-ND XPGBWT-01-R250-00HC4
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4100 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
SWIR Emitters - MTE0013-015-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
Viewing Angle 6 degrees
View Details
LED Indication - Discrete - 846-SLA560WBD2PT2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 40 degrees
View Details
3 suppliers