Cree, Inc. LED White Lighting XPGBWT-01-R250-00FE5

Description
LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-01-R250-00FE5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-01-R250-00FE5-ND
LED White Lighting XPGBWT-01-R250-00FE5-ND
LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-01-R250-00FE5
High Power LEDs - White XPGBWT-01-R250-00FE5
High Power LEDs - White White, 122lm

High Power LEDs - White White, 122lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-01-R250-00FE5-ND XPGBWT-01-R250-00FE5
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
E2A Blue LED Module - MD-HK-A2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 60 degrees
View Details