Cree, Inc. LED White Lighting XPGBWT-01-0000-00GC2

Description
LED Lighting XLamp® XP-G2 White, Neutral 4500K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Neutral 4500K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-01-0000-00GC2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-01-0000-00GC2-ND
LED White Lighting XPGBWT-01-0000-00GC2-ND
LED Lighting XLamp® XP-G2 White, Neutral 4500K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Neutral 4500K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-01-0000-00GC2
High Power LEDs - White XPGBWT-01-0000-00GC2
High Power LEDs - White White, 130lm

High Power LEDs - White White, 130lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-01-0000-00GC2-ND XPGBWT-01-0000-00GC2
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3080SA35A00C1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details