Cree, Inc. LED White Lighting XPGBWT-01-0000-00EE7

Description
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-01-0000-00EE7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-01-0000-00EE7-ND
LED White Lighting XPGBWT-01-0000-00EE7-ND
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-01-0000-00EE7
High Power LEDs - White XPGBWT-01-0000-00EE7
High Power LEDs - White WHITE, 114lm

High Power LEDs - White WHITE, 114lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-01-0000-00EE7-ND XPGBWT-01-0000-00EE7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 516-4168-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details