Cree, Inc. LED White Lighting XPEWHT-U1-R250-006F8

Description
LED Lighting XLamp® XP-E White, Warm 2850K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Warm 2850K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-U1-R250-006F8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-U1-R250-006F8-ND
LED White Lighting XPEWHT-U1-R250-006F8-ND
LED Lighting XLamp® XP-E White, Warm 2850K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 2850K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-U1-R250-006F8
High Power LEDs - White XPEWHT-U1-R250-006F8
High Power LEDs - White White, 62lm

High Power LEDs - White White, 62lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-U1-R250-006F8-ND XPEWHT-U1-R250-006F8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2850 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Super 0.5W Power PLCC-4 Surface Mount LED - ASMT-QYBF-NJK0E - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White; Warm White
Viewing Angle 120 degrees
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details