Cree, Inc. LED White Lighting XPEWHT-U1-0000-007F8

Description
LED Lighting XLamp® XP-E White, Warm 2850K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Warm 2850K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-U1-0000-007F8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-U1-0000-007F8-ND
LED White Lighting XPEWHT-U1-0000-007F8-ND
LED Lighting XLamp® XP-E White, Warm 2850K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 2850K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-U1-0000-007F8
High Power LEDs - White XPEWHT-U1-0000-007F8
High Power LEDs - White White 67.2lm XLamp XP-E LED

High Power LEDs - White White 67.2lm XLamp XP-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-U1-0000-007F8-ND XPEWHT-U1-0000-007F8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2850 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
View Details
TO-66 Package 880 nm Emitter - OD-663 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details