Cree, Inc. LED White Lighting XPEWHT-L1-R250-00E50

Description
LED Lighting XLamp® XP-E White, Cool 6200K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Cool 6200K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-L1-R250-00E50-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-R250-00E50-ND
LED White Lighting XPEWHT-L1-R250-00E50-ND
LED Lighting XLamp® XP-E White, Cool 6200K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Cool 6200K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-L1-R250-00E50
High Power LEDs - White XPEWHT-L1-R250-00E50
High Power LEDs - White White, 114lm

High Power LEDs - White White, 114lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-L1-R250-00E50-ND XPEWHT-L1-R250-00E50
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6200 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
Visible Emitter - MTE8600N5 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details