Cree, Inc. LED White Lighting XPEWHT-L1-R250-00E08

Description
LED Lighting XLamp® XP-E White 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-L1-R250-00E08-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-R250-00E08-ND
LED White Lighting XPEWHT-L1-R250-00E08-ND
LED Lighting XLamp® XP-E White 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-L1-R250-00E08
High Power LEDs - White XPEWHT-L1-R250-00E08
High Power LEDs - White White, 114lm

High Power LEDs - White White, 114lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-L1-R250-00E08-ND XPEWHT-L1-R250-00E08
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Multichip LED - MT121NP-UG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Ceramic 5mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - SLR343BC7TT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers