LED Lighting XLamp® XP-E White, Cool 5000K ~ 10000K 3.05V 350mA 115° 1414 (3535 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XPEWHT-L1-R250-00B01-ND |
| Product Name | LED White Lighting |
| LED Package: | 1414 (3535 Metric) |
| LED Type | White |
| Color Temperature | 5000 K |