Wolfspeed Optics - LEDs - Light Pipes - XPEWHT-L1-CARA-10D01 XPEWHT-L1-CARA-10D01

Description
Manufacturer: Cree/Wolfspeed Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105923-XPEWHT-L1-CA RA-10D01 Color: White Length: 3.45 mm Width: 3.45 mm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Cree/Wolfspeed Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105923-XPEWHT-L1-CA RA-10D01 Color: White Length: 3.45 mm Width: 3.45 mm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - XPEWHT-L1-CARA-10D01 - 1105923-XPEWHT-L1-CARA-10D01 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - XPEWHT-L1-CARA-10D01
1105923-XPEWHT-L1-CARA-10D01
Optics - LEDs - Light Pipes - XPEWHT-L1-CARA-10D01 1105923-XPEWHT-L1-CARA-10D01
Manufacturer: Cree/Wolfspeed Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105923-XPEWHT-L1-CA RA-10D01 Color: White Length: 3.45 mm Width: 3.45 mm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Cree/Wolfspeed
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105923-XPEWHT-L1-CARA-10D01
Color: White
Length: 3.45 mm
Width: 3.45 mm
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1105923-XPEWHT-L1-CARA-10D01
Product Name Optics - LEDs - Light Pipes - XPEWHT-L1-CARA-10D01
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details