Wolfspeed Led Lighting - LED Lighting - White - XPEWHT-L1-0000-00E51 XPEWHT-L1-0000-00E51

Description
Manufacturer: Cree Inc. Win Source Part Number: 214591-XPEWHT-L1-000 0-00E51 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.084" (2.13mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.05V Viewing Angle: 115° Current - Test: 350mA CCT (K): 6200K Flux @ 25°C, Current - Test: 118 lm (114 lm to 122 lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 9°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 214591-XPEWHT-L1-000 0-00E51 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.084" (2.13mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.05V Viewing Angle: 115° Current - Test: 350mA CCT (K): 6200K Flux @ 25°C, Current - Test: 118 lm (114 lm to 122 lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 9°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - XPEWHT-L1-0000-00E51
214591-XPEWHT-L1-0000-00E51
Led Lighting - LED Lighting - White - XPEWHT-L1-0000-00E51 214591-XPEWHT-L1-0000-00E51
Manufacturer: Cree Inc. Win Source Part Number: 214591-XPEWHT-L1-000 0-00E51 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.084" (2.13mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.05V Viewing Angle: 115° Current - Test: 350mA CCT (K): 6200K Flux @ 25°C, Current - Test: 118 lm (114 lm to 122 lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 9°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 214591-XPEWHT-L1-0000-00E51
Packaging: Reel - TR
Color: White, Cool
Height - Seated (Max): 0.084" (2.13mm)
Mounting: SMD (SMT)
Current - Max: 1A
Forward Voltage: 3.05V
Viewing Angle: 115°
Current - Test: 350mA
CCT (K): 6200K
Flux @ 25°C, Current - Test: 118 lm (114 lm to 122 lm)
Lumens/Watt @ Current - Test: 111 lm/W
CRI (Color Rendering Index): 70 (Typ)
Thermal Resistance of Package: 9°C/W
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED White Lighting - XPEWHT-L1-0000-00E51-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-0000-00E51-ND
LED White Lighting XPEWHT-L1-0000-00E51-ND
LED Lighting XLamp® XP-E White, Cool 6200K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Cool 6200K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-L1-0000-00E51
High Power LEDs - White XPEWHT-L1-0000-00E51
High Power LEDs - White White 114lm XLamp XP-E LED

High Power LEDs - White White 114lm XLamp XP-E LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 214591-XPEWHT-L1-0000-00E51 XPEWHT-L1-0000-00E51-ND XPEWHT-L1-0000-00E51
Product Name Led Lighting - LED Lighting - White - XPEWHT-L1-0000-00E51 LED White Lighting High Power LEDs - White
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 115 degrees 115 degrees
Forward Voltage 3.05 volts 3.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-2218-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
3 suppliers
High Output Red LED in TO-39 Pkg - OD-624L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details