Cree, Inc. LED White Lighting XPEWHT-01-R250-00FD1

Description
LED Lighting XLamp® XP-E White, Neutral 4750K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Neutral 4750K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-01-R250-00FD1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-01-R250-00FD1-ND
LED White Lighting XPEWHT-01-R250-00FD1-ND
LED Lighting XLamp® XP-E White, Neutral 4750K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Neutral 4750K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-01-R250-00FD1
High Power LEDs - White XPEWHT-01-R250-00FD1
High Power LEDs - White White, 122lm

High Power LEDs - White White, 122lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-01-R250-00FD1-ND XPEWHT-01-R250-00FD1
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4750 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-2075-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
LED Indication - Discrete - 1497-XZCBDMYK53W-9CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow; Blue
Peak Wavelength 460 to 590 nm (4600 to 5900 Å)
View Details