Cree, Inc. LED White Lighting XPEWHT-01-R250-00EC2

Description
LED Lighting XLamp® XP-E White, Neutral 4500K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Neutral 4500K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-01-R250-00EC2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-01-R250-00EC2-ND
LED White Lighting XPEWHT-01-R250-00EC2-ND
LED Lighting XLamp® XP-E White, Neutral 4500K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Neutral 4500K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-01-R250-00EC2
High Power LEDs - White XPEWHT-01-R250-00EC2
High Power LEDs - White White, 114lm

High Power LEDs - White White, 114lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-01-R250-00EC2-ND XPEWHT-01-R250-00EC2
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led, Red, 2.25Mm X 2.25Mm, 12Mcd, 635Nm; Led Color Lumex - 74K4826 - Newark, An Avnet Company
Specs
LED Package: 2.25mm x 2.25mm
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
View Details