Cree, Inc. LED White Lighting XPEWHT-01-0000-00DC1

Description
LED Lighting XLamp® XP-E White, Cool 5000K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Cool 5000K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-01-0000-00DC1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-01-0000-00DC1-ND
LED White Lighting XPEWHT-01-0000-00DC1-ND
LED Lighting XLamp® XP-E White, Cool 5000K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Cool 5000K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-01-0000-00DC1
High Power LEDs - White XPEWHT-01-0000-00DC1
High Power LEDs - White White 107lm XLamp XP-E LED

High Power LEDs - White White 107lm XLamp XP-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-01-0000-00DC1-ND XPEWHT-01-0000-00DC1
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1391-6-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details