Cree, Inc. LED Color Lighting XPERDO-L1-R250-00901

Description
LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPERDO-L1-R250-00901CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPERDO-L1-R250-00901CT-ND
LED Color Lighting XPERDO-L1-R250-00901CT-ND
LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPERDO-L1-R250-00901DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPERDO-L1-R250-00901DKR-ND
LED Color Lighting XPERDO-L1-R250-00901DKR-ND
LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPERDO-L1-R250-00901TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPERDO-L1-R250-00901TR-ND
LED Color Lighting XPERDO-L1-R250-00901TR-ND
LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPERDO-L1-R250-00901
High Power LEDs - Single Color XPERDO-L1-R250-00901
High Power LEDs - Single Color Red Orange 80.6lm @ 350mA

High Power LEDs - Single Color Red Orange 80.6lm @ 350mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPERDO-L1-R250-00901CT-ND XPERDO-L1-R250-00901
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 140 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details