Cree, Inc. LED Color Lighting XPERDO-L1-0000-00501

Description
LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPERDO-L1-0000-00501TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPERDO-L1-0000-00501TR-ND
LED Color Lighting XPERDO-L1-0000-00501TR-ND
LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E Red-Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric)

Buy Now Datasheet
LED RED-ORANGE 700MA SMD - 163-XPERDO-L1-0000-00501 - Utmel Electronic Limited
Hong Kong, China
LED RED-ORANGE 700MA SMD
163-XPERDO-L1-0000-00501
LED RED-ORANGE 700MA SMD 163-XPERDO-L1-0000-00501
LED RED-ORANGE 700MA SMD

LED RED-ORANGE 700MA SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPERDO-L1-0000-00501TR-ND 163-XPERDO-L1-0000-00501
Product Name LED Color Lighting LED RED-ORANGE 700MA SMD
LED Package: 1414 (3535 Metric)
LED Type Red; Orange Red; Orange; Red-Orange
Peak Wavelength 615 nm (6150 Å) 615 nm (6150 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Brightness Black Body PLCC-4 Tricolor LED - ASMB-MTC1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Multi-Colored
Peak Wavelength 634 to 465 nm (6340 to 4650 Å)
View Details