Cree, Inc. LED Color Lighting XPEGRN-L1-R250-00E01

Description
LED Lighting Color XLamp® XP-E Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEGRN-L1-R250-00E01-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEGRN-L1-R250-00E01-ND
LED Color Lighting XPEGRN-L1-R250-00E01-ND
LED Lighting Color XLamp® XP-E Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XPEGRN-L1-R250-00E01-ND
Product Name LED Color Lighting
LED Package: 1414 (3535 Metric)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-EG3D-VX002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 30 degrees
View Details
4 suppliers