Cree, Inc. LED White Lighting XPEBWT-U1-0000-009E7

Description
LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEBWT-U1-0000-009E7TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-U1-0000-009E7TR-ND
LED White Lighting XPEBWT-U1-0000-009E7TR-ND
LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPEBWT-U1-0000-009E7CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-U1-0000-009E7CT-ND
LED White Lighting XPEBWT-U1-0000-009E7CT-ND
LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPEBWT-U1-0000-009E7DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-U1-0000-009E7DKR-ND
LED White Lighting XPEBWT-U1-0000-009E7DKR-ND
LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Warm 3000K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-U1-0000-009E7
High Power LEDs - White XPEBWT-U1-0000-009E7
High Power LEDs - White White, 80.6lm

High Power LEDs - White White, 80.6lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBWT-U1-0000-009E7TR-ND XPEBWT-U1-0000-009E7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3W High Power LED - ASMT-AA30-ARS00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 140 degrees
View Details
3 suppliers