Cree, Inc. LED White Lighting XPEBWT-U1-0000-007F8

Description
LED Lighting XLamp® XP-E2 White, Warm 2850K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E2 White, Warm 2850K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEBWT-U1-0000-007F8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-U1-0000-007F8-ND
LED White Lighting XPEBWT-U1-0000-007F8-ND
LED Lighting XLamp® XP-E2 White, Warm 2850K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Warm 2850K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-U1-0000-007F8
High Power LEDs - White XPEBWT-U1-0000-007F8
High Power LEDs - White White, 67.2lm

High Power LEDs - White White, 67.2lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBWT-U1-0000-007F8-ND XPEBWT-U1-0000-007F8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2850 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 120 degrees
View Details