Cree, Inc. LED White Lighting XPEBWT-L1-0000-00EA3

Description
LED Lighting XLamp® XP-E2 White, Neutral 4300K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E2 White, Neutral 4300K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEBWT-L1-0000-00EA3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-L1-0000-00EA3-ND
LED White Lighting XPEBWT-L1-0000-00EA3-ND
LED Lighting XLamp® XP-E2 White, Neutral 4300K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Neutral 4300K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-L1-0000-00EA3
High Power LEDs - White XPEBWT-L1-0000-00EA3
High Power LEDs - White White, 114lm

High Power LEDs - White White, 114lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBWT-L1-0000-00EA3-ND XPEBWT-L1-0000-00EA3
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4300 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241914-SML-LXIL3333UPGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 12 degrees
View Details
2 suppliers