Cree, Inc. LED White Lighting XPEBWT-L1-0000-00EA1

Description
LED Lighting XLamp® XP-E2 White, Cool 5000K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E2 White, Cool 5000K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEBWT-L1-0000-00EA1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-L1-0000-00EA1-ND
LED White Lighting XPEBWT-L1-0000-00EA1-ND
LED Lighting XLamp® XP-E2 White, Cool 5000K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Cool 5000K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-L1-0000-00EA1
High Power LEDs - White XPEBWT-L1-0000-00EA1
High Power LEDs - White White, 114lm

High Power LEDs - White White, 114lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBWT-L1-0000-00EA1-ND XPEBWT-L1-0000-00EA1
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details