Cree, Inc. LED White Lighting XPEBWT-L1-0000-00DF5

Description
LED Lighting XLamp® XP-E2 White, Neutral 4250K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E2 White, Neutral 4250K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEBWT-L1-0000-00DF5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-L1-0000-00DF5-ND
LED White Lighting XPEBWT-L1-0000-00DF5-ND
LED Lighting XLamp® XP-E2 White, Neutral 4250K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Neutral 4250K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-L1-0000-00DF5
High Power LEDs - White XPEBWT-L1-0000-00DF5
High Power LEDs - White White, 107lm

High Power LEDs - White White, 107lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBWT-L1-0000-00DF5-ND XPEBWT-L1-0000-00DF5
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4250 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
Circular LED lamp - SLR-332DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers