Cree, Inc. LED White Lighting XPEBWT-L1-0000-00CE4

Description
LED XLAMP NEUTRAL WHT 4500K 2SMD
Request a Quote Datasheet
Description
LED XLAMP NEUTRAL WHT 4500K 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPEBWT-L1-0000-00CE4CT-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP NEUTRAL WHT 4500K 2SMD

LED XLAMP NEUTRAL WHT 4500K 2SMD

Buy Now Datasheet
LED White Lighting - 90-XPEBWT-L1-0000-00CE4TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-E2 White, Neutral 4500K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Neutral 4500K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 90-XPEBWT-L1-0000-00CE4DKR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP NEUTRAL WHT 4500K 2SMD

LED XLAMP NEUTRAL WHT 4500K 2SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-L1-0000-00CE4
High Power LEDs - White XPEBWT-L1-0000-00CE4
High Power LEDs - White White, 100lm

High Power LEDs - White White, 100lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XPEBWT-L1-0000-00CE4CT-ND XPEBWT-L1-0000-00CE4
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA580EBT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
LED Indication - Discrete - 1497-1001-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details