SunLED Company, LLC LED Indication - Discrete XLDG11W

Description
Green 525nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1001-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1001-ND
LED Indication - Discrete 1497-1001-ND
Green 525nm LED Indication - Discrete 3.3V Radial

Green 525nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1001-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1234-2-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details