Cree, Inc. LED White Lighting XPEBWT-H1-R250-009Z6

Description
LED Lighting XLamp® XP-E2 White, Warm 3500K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E2 White, Warm 3500K 2.9V 350mA 110° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEBWT-H1-R250-009Z6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEBWT-H1-R250-009Z6-ND
LED White Lighting XPEBWT-H1-R250-009Z6-ND
LED Lighting XLamp® XP-E2 White, Warm 3500K 2.9V 350mA 110° 1414 (3535 Metric)

LED Lighting XLamp® XP-E2 White, Warm 3500K 2.9V 350mA 110° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEBWT-H1-R250-009Z6
High Power LEDs - White XPEBWT-H1-R250-009Z6
High Power LEDs - White White, 80.6lm

High Power LEDs - White White, 80.6lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBWT-H1-R250-009Z6-ND XPEBWT-H1-R250-009Z6
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241816-SML-LXL1209SRC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 50 degrees
View Details
2 suppliers