LED Lighting Color XLamp® XP-E2 Red-Orange 613nm (610nm ~ 615nm) 1414 (3535 Metric)
High Power LEDs - Single Color RED ORANGE, 107lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 90-XPEBRO-L1-0000-00D02TR-ND | XPEBRO-L1-0000-00D02 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | Red; Orange | |
| Peak Wavelength | 613 nm (6130 Å) |