LED Lighting Color XLamp® XP-E2 Red-Orange 618nm (615nm ~ 620nm) 1414 (3535 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XPEBRO-L1-0000-00903-ND |
| Product Name | LED Color Lighting |
| LED Package: | 1414 (3535 Metric) |
| LED Type | Red; Orange |
| Peak Wavelength | 618 nm (6180 Å) |