LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
LED Lighting Color XLamp® XP-E2 Red 625nm (620nm ~ 630nm) 1414 (3535 Metric)
XLAMP XP-E2 COLOR LEDS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XPEBRD-L1-0000-00801CT-ND | 9199786 | 8100587P | 163-XPEBRD-L1-0000-00801 |
| Product Name | LED Color Lighting | LEDs | LEDs | XLAMP XP-E2 COLOR LEDS |
| LED Package: | 1414 (3535 Metric) | |||
| LED Type | Red | Red; Clear | ||
| Peak Wavelength | 625 nm (6250 Å) | 630 nm (6300 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees |