Broadcom Inc. LEDs ASM6-S390-ANQ0H

Description
Horticulture LED,3W,3535,90deg,Fa r Red
Request a Quote Datasheet
Description
Horticulture LED,3W,3535,90deg,Fa r Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2155741P - RS Components, Ltd.
Corby, Northants, United Kingdom
Horticulture LED,3W,3535,90deg,Fa r Red

Horticulture LED,3W,3535,90deg,Far Red

Supplier's Site
LEDs - 2155741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Horticulture LED,3W,3535,90deg,Fa r Red

Horticulture LED,3W,3535,90deg,Far Red

Supplier's Site
LEDs - 2155740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Horticulture LED,3W,3535,90deg,Fa r Red

Horticulture LED,3W,3535,90deg,Far Red

Supplier's Site
LED Color Lighting - 516-ASM6-S390-ANQ0HTR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASM6-S390-ANQ0HTR-ND
LED Color Lighting 516-ASM6-S390-ANQ0HTR-ND
LED Lighting Color ASM6-Sxxx-xxxxH Red 735nm (720nm ~ 745nm) 3-SMD, No Lead

LED Lighting Color ASM6-Sxxx-xxxxH Red 735nm (720nm ~ 745nm) 3-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2155741P 2155741 516-ASM6-S390-ANQ0HTR-ND
Product Name LEDs LEDs LED Color Lighting
Forward Voltage 2.6 volts 1.9 volts
LED Type Red; Red Red
Number of Array Elements 1
LED Package: 3-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers