Cree, Inc. LED Color Lighting XPEBGR-L1-R250-00A03

Description
LED Lighting Color XLamp® XP-E2 Green 530nm (525nm ~ 535nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E2 Green 530nm (525nm ~ 535nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEBGR-L1-R250-00A03-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBGR-L1-R250-00A03-ND
LED Color Lighting XPEBGR-L1-R250-00A03-ND
LED Lighting Color XLamp® XP-E2 Green 530nm (525nm ~ 535nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Green 530nm (525nm ~ 535nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPEBGR-L1-R250-00A03
High Power LEDs - Single Color XPEBGR-L1-R250-00A03
High Power LEDs - Single Color Green, 87.4lm

High Power LEDs - Single Color Green, 87.4lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBGR-L1-R250-00A03-ND XPEBGR-L1-R250-00A03
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Green
Peak Wavelength 530 nm (5300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Moonstone 1W High Power LED - ASMT-MB00-NDF00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 120 degrees
View Details
4 suppliers