Cree, Inc. LED Color Lighting XPEBGR-L1-0000-00D01

Description
LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEBGR-L1-0000-00D01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBGR-L1-0000-00D01TR-ND
LED Color Lighting XPEBGR-L1-0000-00D01TR-ND
LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBGR-L1-0000-00D01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBGR-L1-0000-00D01DKR-ND
LED Color Lighting XPEBGR-L1-0000-00D01DKR-ND
LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBGR-L1-0000-00D01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBGR-L1-0000-00D01CT-ND
LED Color Lighting XPEBGR-L1-0000-00D01CT-ND
LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPEBGR-L1-0000-00D01
High Power LEDs - Single Color XPEBGR-L1-0000-00D01
High Power LEDs - Single Color Green, 107lm

High Power LEDs - Single Color Green, 107lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBGR-L1-0000-00D01TR-ND XPEBGR-L1-0000-00D01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
1.6X0.6MM YELLOW SMD LED - APA1606SYCK - Kingbright Corporation
Specs
LED Package: Right Angle-1.6X0.6mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
5 suppliers
LED Color Lighting - XSM2CRK383W-ND - DigiKey
Specs
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details