Cree, Inc. LED Color Lighting XPEBFR-L1-0000-00901

Description
LED Lighting Color XLamp® XP-E2 Red 730nm (720nm ~ 740nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E2 Red 730nm (720nm ~ 740nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEBFR-L1-0000-00901CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBFR-L1-0000-00901CT-ND
LED Color Lighting XPEBFR-L1-0000-00901CT-ND
LED Lighting Color XLamp® XP-E2 Red 730nm (720nm ~ 740nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Red 730nm (720nm ~ 740nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBFR-L1-0000-00901DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBFR-L1-0000-00901DKR-ND
LED Color Lighting XPEBFR-L1-0000-00901DKR-ND
LED Lighting Color XLamp® XP-E2 Red 730nm (720nm ~ 740nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Red 730nm (720nm ~ 740nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBFR-L1-0000-00901TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBFR-L1-0000-00901TR-ND
LED Color Lighting XPEBFR-L1-0000-00901TR-ND
LED Lighting Color XLamp® XP-E2 Red 730nm (720nm ~ 740nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Red 730nm (720nm ~ 740nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPEBFR-L1-0000-00901
High Power LEDs - Single Color XPEBFR-L1-0000-00901
High Power LEDs - Single Color Far Red 350mW

High Power LEDs - Single Color Far Red 350mW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBFR-L1-0000-00901CT-ND XPEBFR-L1-0000-00901
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 730 nm (7300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - ASMD-FWG3-NPTG6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6200 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details