Cree, Inc. LED Color Lighting XPEBAM-L1-0000-00A01

Description
XLAMP XP-E LIGHT EMITTING DIODE
Request a Quote Datasheet
Description
XLAMP XP-E LIGHT EMITTING DIODE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XPEBAM-L1-0000-00A01TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XP-E LIGHT EMITTING DIODE

XLAMP XP-E LIGHT EMITTING DIODE

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPEBAM-L1-0000-00A01
High Power LEDs - Single Color XPEBAM-L1-0000-00A01
High Power LEDs - Single Color Amber 87.4lm

High Power LEDs - Single Color Amber 87.4lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XPEBAM-L1-0000-00A01TR-ND XPEBAM-L1-0000-00A01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Amber
Peak Wavelength 588 nm (5880 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1229176-AA3528ZGS - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
View Details
3 suppliers