Cree, Inc. LED Color Lighting XPEAMB-L1-R250-00302

Description
LED Lighting Color XLamp® XP-E Amber 588nm (585nm ~ 590nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E Amber 588nm (585nm ~ 590nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEAMB-L1-R250-00302-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEAMB-L1-R250-00302-ND
LED Color Lighting XPEAMB-L1-R250-00302-ND
LED Lighting Color XLamp® XP-E Amber 588nm (585nm ~ 590nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E Amber 588nm (585nm ~ 590nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XPEAMB-L1-R250-00302
High Power LEDs - Single Colour XPEAMB-L1-R250-00302
High Power LEDs - Single Colour Amber, 45.7lm

High Power LEDs - Single Colour Amber, 45.7lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEAMB-L1-R250-00302-ND XPEAMB-L1-R250-00302
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1414 (3535 Metric)
LED Type Amber
Peak Wavelength 588 nm (5880 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
3.0X2.0MM RED SMD LED - AA3021SURSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details