Cree, Inc. LED Color Lighting XPEAMB-L1-0000-00803

Description
LED Lighting Color XLamp® XP-E Amber 593nm (590nm ~ 595nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E Amber 593nm (590nm ~ 595nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEAMB-L1-0000-00803-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEAMB-L1-0000-00803-ND
LED Color Lighting XPEAMB-L1-0000-00803-ND
LED Lighting Color XLamp® XP-E Amber 593nm (590nm ~ 595nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E Amber 593nm (590nm ~ 595nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPEAMB-L1-0000-00803
High Power LEDs - Single Color XPEAMB-L1-0000-00803
High Power LEDs - Single Color Amber, 73.9lm

High Power LEDs - Single Color Amber, 73.9lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEAMB-L1-0000-00803-ND XPEAMB-L1-0000-00803
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-3472-1-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details