Wolfspeed LED White Lighting XPCWHT-L1-0000-007E6

Description
LED Lighting XLamp® XP-C White, Warm 3500K 3.2V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-C White, Warm 3500K 3.2V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPCWHT-L1-0000-007E6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPCWHT-L1-0000-007E6-ND
LED White Lighting XPCWHT-L1-0000-007E6-ND
LED Lighting XLamp® XP-C White, Warm 3500K 3.2V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-C White, Warm 3500K 3.2V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - XPCWHT-L1-0000-007E6
043982-XPCWHT-L1-0000-007E6
Led Lighting - LED Lighting - White - XPCWHT-L1-0000-007E6 043982-XPCWHT-L1-0000-007E6
Manufacturer: Cree Inc. Win Source Part Number: 043982-XPCWHT-L1-000 0-007E6 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.084" (2.13mm) Mounting: SMD (SMT) Current - Max: 500mA Forward Voltage: 3.2V Viewing Angle: 115° Current - Test: 350mA CCT (K): 3500K Flux @ 25°C, Current - Test: 71 lm (67 lm to 74 lm) Lumens/Watt @ Current - Test: 63 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 12°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 043982-XPCWHT-L1-0000-007E6
Packaging: Reel - TR
Color: White, Warm
Height - Seated (Max): 0.084" (2.13mm)
Mounting: SMD (SMT)
Current - Max: 500mA
Forward Voltage: 3.2V
Viewing Angle: 115°
Current - Test: 350mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 71 lm (67 lm to 74 lm)
Lumens/Watt @ Current - Test: 63 lm/W
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 12°C/W
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPCWHT-L1-0000-007E6
High Power LEDs - White XPCWHT-L1-0000-007E6
High Power LEDs - White White 67.2lm XLamp XP-C LED

High Power LEDs - White White 67.2lm XLamp XP-C LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPCWHT-L1-0000-007E6-ND 043982-XPCWHT-L1-0000-007E6 XPCWHT-L1-0000-007E6
Product Name LED White Lighting Led Lighting - LED Lighting - White - XPCWHT-L1-0000-007E6 High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 4000 K
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-EL2E-XZ002TR-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details