Cree, Inc. LED Color Lighting XPCRED-L1-0000-00502

Description
LED Lighting Color XLamp® XP-C Red 623nm (620nm ~ 625nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-C Red 623nm (620nm ~ 625nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPCRED-L1-0000-00502-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPCRED-L1-0000-00502-ND
LED Color Lighting XPCRED-L1-0000-00502-ND
LED Lighting Color XLamp® XP-C Red 623nm (620nm ~ 625nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-C Red 623nm (620nm ~ 625nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPCRED-L1-0000-00502
High Power LEDs - Single Color XPCRED-L1-0000-00502
High Power LEDs - Single Color Red, 56.8lm

High Power LEDs - Single Color Red, 56.8lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPCRED-L1-0000-00502-ND XPCRED-L1-0000-00502
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 623 nm (6230 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details
Single Rank Mini-mold Chip LED - SML-D15YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers