Cree, Inc. LED Color Lighting XPCGRN-L1-R250-00402

Description
LED Lighting Color XLamp® XP-C Green 525nm (520nm ~ 530nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-C Green 525nm (520nm ~ 530nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPCGRN-L1-R250-00402-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPCGRN-L1-R250-00402-ND
LED Color Lighting XPCGRN-L1-R250-00402-ND
LED Lighting Color XLamp® XP-C Green 525nm (520nm ~ 530nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-C Green 525nm (520nm ~ 530nm) 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XPCGRN-L1-R250-00402-ND
Product Name LED Color Lighting
LED Package: 1414 (3535 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
E2A Red LED Module - MD-HK-A2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details