LED Lighting Color XLamp® XP-C Green 528nm (520nm ~ 535nm) 1414 (3535 Metric)
High Power LEDs - Single Color Green 67.2lm XLamp XP-C LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XPCGRN-L1-0000-00701-ND | XPCGRN-L1-0000-00701 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | Green | |
| Peak Wavelength | 528 nm (5280 Å) |