LED Lighting Color XLamp® XP-C Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)
LED Lighting Color XLamp® XP-C Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)
LED Lighting Color XLamp® XP-C Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)
High Power LEDs - Single Color XLAMP XPC LED BL 23.5LM
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XPCBLU-L1-0000-00W01TR-ND | XPCBLU-L1-0000-00W01 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 475 nm (4750 Å) |