Cree, Inc. LED Color Lighting XMLDCL-00-0000-00C3ACAE7

Description
XLAMP XMLDCL HD LIGHT EMITTING D
Request a Quote Datasheet
Description
XLAMP XMLDCL HD LIGHT EMITTING D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XMLDCL-00-0000-00C3ACAE7TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XMLDCL HD LIGHT EMITTING D

XLAMP XMLDCL HD LIGHT EMITTING D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XMLDCL-00-0000-00C3ACAE7TR-ND
Product Name LED Color Lighting
LED Package: 2020 (5050 Metric)
LED Type Red; Green; Blue; White
Peak Wavelength 458 to 625 nm (4580 to 6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1127-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 160 degrees
View Details