Cree, Inc. LED White Lighting XMLBWT-02-0000-000PT2053

Description
LED Lighting XLamp® XM-L2 White, Cool 6000K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L2 White, Cool 6000K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBWT-02-0000-000PT2053-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Cool 6000K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Cool 6000K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBWT-02-0000-000PT2053
High Power LEDs - White XMLBWT-02-0000-000PT2053
High Power LEDs - White White, 200lm

High Power LEDs - White White, 200lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBWT-02-0000-000PT2053-ND XMLBWT-02-0000-000PT2053
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
High Brightness SMT Round Tinted Amber LED with 30° Viewing Angle - ALMD-EL3E-VX002 - Broadcom Inc.
Specs
LED Package: Round AlInGaP
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
2 suppliers