Cree, Inc. LED White Lighting XMLBWT-00-0000-000LT60F7

Description
LED EASYWHT WARM WHT 3250K 2020
Request a Quote Datasheet
Description
LED EASYWHT WARM WHT 3250K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XMLBWT-00-0000-000LT60F7TR-ND - DigiKey
Thief River Falls, MN, United States
LED EASYWHT WARM WHT 3250K 2020

LED EASYWHT WARM WHT 3250K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XMLBWT-00-0000-000LT60F7TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3250 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details