Wolfspeed LED White Lighting XMLBWT-00-0000-000LT40E5

Description
LED Lighting XLamp® XM-L2 White, Neutral 4000K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L2 White, Neutral 4000K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBWT-00-0000-000LT40E5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Neutral 4000K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Neutral 4000K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - XMLBWT-00-0000-000LT40E5
800115-XMLBWT-00-0000-000LT40E5
Led Lighting - LED Lighting - White - XMLBWT-00-0000-000LT40E5 800115-XMLBWT-00-0000-000LT40E5
Manufacturer: Cree Inc. Win Source Part Number: 800115-XMLBWT-00-000 0-000LT40E5 Series: XLamp XM-L2 Packaging: Reel package Color: White, Neutral Package: 2020 (5050 Metric) Mounting: SMD Current - Max: 3A Viewing Angle: 125° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 700mA Family Name: XMLBWT-00-0000-000LT 40E5 CCT (K): 4000K Flux @ 85°C, Current - Test: 250 lm (240 lm ~ 260 lm) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 75 (Typ) Thermal Resistance of Package: 2.5°C/W Categories: Optoelectronics Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Manufacturer Package: SMD Height - Seated (Maximum): 0.124" (3.15mm) Alternative Parts (Cross-Reference): SPMWHT5206N2BAA0S0; SPMWHT521MD5WAP0S0; SPMWHT521MD5WAW0S0; SPMWHT521MD5WAR0S0; Introduction Date: November 15, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 800115-XMLBWT-00-0000-000LT40E5
Series: XLamp XM-L2
Packaging: Reel package
Color: White, Neutral
Package: 2020 (5050 Metric)
Mounting: SMD
Current - Max: 3A
Viewing Angle: 125°
Voltage - Forward (Vf) (Typ): 2.85V
Current - Test: 700mA
Family Name: XMLBWT-00-0000-000LT40E5
CCT (K): 4000K
Flux @ 85°C, Current - Test: 250 lm (240 lm ~ 260 lm)
Lumens/Watt @ Current - Test: 125 lm/W
CRI (Color Rendering Index): 75 (Typ)
Thermal Resistance of Package: 2.5°C/W
Categories: Optoelectronics
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Manufacturer Package: SMD
Height - Seated (Maximum): 0.124" (3.15mm)
Alternative Parts (Cross-Reference): SPMWHT5206N2BAA0S0; SPMWHT521MD5WAP0S0; SPMWHT521MD5WAW0S0; SPMWHT521MD5WAR0S0;
Introduction Date: November 15, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBWT-00-0000-000LT40E5
High Power LEDs - White XMLBWT-00-0000-000LT40E5
High Power LEDs - White Neutrl White, 4000 K 240lm, 700mA, 75 CRI

High Power LEDs - White Neutrl White, 4000 K 240lm, 700mA, 75 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBWT-00-0000-000LT40E5TR-ND 800115-XMLBWT-00-0000-000LT40E5 XMLBWT-00-0000-000LT40E5
Product Name LED White Lighting Led Lighting - LED Lighting - White - XMLBWT-00-0000-000LT40E5 High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White White; Multi-Colored; White, Neutral
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR343BN2T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details