Cree, Inc. LED White Lighting XMLBWT-00-0000-000BT60E5

Description
LED Lighting XLamp® XM-L2 White, Neutral 4000K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L2 White, Neutral 4000K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBWT-00-0000-000BT60E5DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Neutral 4000K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Neutral 4000K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - XMLBWT-00-0000-000BT60E5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Neutral 4000K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Neutral 4000K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - XMLBWT-00-0000-000BT60E5CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Neutral 4000K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Neutral 4000K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBWT-00-0000-000BT60E5
High Power LEDs - White XMLBWT-00-0000-000BT60E5
High Power LEDs - White White, 280lm

High Power LEDs - White White, 280lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBWT-00-0000-000BT60E5DKR-ND XMLBWT-00-0000-000BT60E5
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details