LED Lighting Easywhite®, Xlamp® XM-L2 White, Warm 3000K 2-Step MacAdam Ellipse 12V 350mA 115° 2020 (5050 Metric)
High Power LEDs - White White, 400lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XMLBEZ-00-0000-0D0HV230H-ND | XMLBEZ-00-0000-0D0HV230H |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 2020 (5050 Metric) | |
| LED Type | White | |
| Color Temperature | 3000 K |