Cree, Inc. LED White Lighting XMLBEZ-00-0000-0B0HV235F

Description
LED Lighting Easywhite®, Xlamp® XM-L2 White, Warm 3500K 4-Step MacAdam Ellipse 6V 700mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting Easywhite®, Xlamp® XM-L2 White, Warm 3500K 4-Step MacAdam Ellipse 6V 700mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBEZ-00-0000-0B0HV235F-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Easywhite®, Xlamp® XM-L2 White, Warm 3500K 4-Step MacAdam Ellipse 6V 700mA 115° 2020 (5050 Metric)

LED Lighting Easywhite®, Xlamp® XM-L2 White, Warm 3500K 4-Step MacAdam Ellipse 6V 700mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBEZ-00-0000-0B0HV235F
High Power LEDs - White XMLBEZ-00-0000-0B0HV235F
High Power LEDs - White White, 400lm

High Power LEDs - White White, 400lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBEZ-00-0000-0B0HV235F-ND XMLBEZ-00-0000-0B0HV235F
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA-580MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-ALMD-EL1E-Z2002TR-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers