Cree, Inc. LED White Lighting XMLBEZ-00-0000-0B00V20E2

Description
LED Lighting Easywhite®, Xlamp® XM-L2 White, Cool 5700K 6V 700mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting Easywhite®, Xlamp® XM-L2 White, Cool 5700K 6V 700mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBEZ-00-0000-0B00V20E2-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Easywhite®, Xlamp® XM-L2 White, Cool 5700K 6V 700mA 115° 2020 (5050 Metric)

LED Lighting Easywhite®, Xlamp® XM-L2 White, Cool 5700K 6V 700mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBEZ-00-0000-0B00V20E2
High Power LEDs - White XMLBEZ-00-0000-0B00V20E2
High Power LEDs - White White, 400lm

High Power LEDs - White White, 400lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBEZ-00-0000-0B00V20E2-ND XMLBEZ-00-0000-0B00V20E2
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-EG3D-WY002CT-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details