LED Lighting XLamp® XM-L White, Cool 5700K 2.9V 700mA 125° 2020 (5050 Metric)
High Power LEDs - White White, 260lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XMLAWT-02-0000-0000T50E2-ND | XMLAWT-02-0000-0000T50E2 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 2020 (5050 Metric) | |
| LED Type | White | |
| Color Temperature | 5700 K |